Texas Instruments Standard Linear and Logic Ic, 20Bit Adc, Delta Sigma, Tssop16; Resolution (Bits) Texas Instruments ADS1230IPW

Description
IC, 20BIT ADC, DELTA SIGMA, TSSOP16; Resolution (Bits):20bit; Sampling Rate:80SPS; Input Channel Type:Differential, Single Ended; Data Interface:2 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
Description
IC, 20BIT ADC, DELTA SIGMA, TSSOP16; Resolution (Bits):20bit; Sampling Rate:80SPS; Input Channel Type:Differential, Single Ended; Data Interface:2 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 20Bit Adc, Delta Sigma, Tssop16; Resolution (Bits) Texas Instruments - 28AH1808 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 20Bit Adc, Delta Sigma, Tssop16; Resolution (Bits) Texas Instruments
28AH1808
Ic, 20Bit Adc, Delta Sigma, Tssop16; Resolution (Bits) Texas Instruments 28AH1808
IC, 20BIT ADC, DELTA SIGMA, TSSOP16; Resolution (Bits):20bit; Sampling Rate:80SPS; Input Channel Type:Differential, Single Ended; Data Interface:2 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

IC, 20BIT ADC, DELTA SIGMA, TSSOP16; Resolution (Bits):20bit; Sampling Rate:80SPS; Input Channel Type:Differential, Single Ended; Data Interface:2 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 28AH1808
Product Name Ic, 20Bit Adc, Delta Sigma, Tssop16; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Signal Conditioners and Isolators - 2946-857-409-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details