Texas Instruments High-Performance Analog Low-Power Analog-to-Digital Converter IC ADS122U04IRTER

Description
24-bit, 2-kSPS, 4-ch, low-power, small-size delta-sigma ADC w/ PGA, VREF, 2x IDACs & UART interface 16-WQFN -40 to 125 Product overview: ADS122U04IRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS122U04IRTER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24-bit, 2-kSPS, 4-ch, low-power, small-size delta-sigma ADC w/ PGA, VREF, 2x IDACs & UART interface 16-WQFN -40 to 125 Product overview: ADS122U04IRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS122U04IRTER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Analog-to-Digital Converter IC
700-ADS122U04IRTER
Low-Power Analog-to-Digital Converter IC 700-ADS122U04IRTER
24-bit, 2-kSPS, 4-ch, low-power, small-size delta-sigma ADC w/ PGA, VREF, 2x IDACs & UART interface 16-WQFN -40 to 125 Product overview: ADS122U04IRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS122U04IRTER can be used for catalog matching and distributor lookup.

24-bit, 2-kSPS, 4-ch, low-power, small-size delta-sigma ADC w/ PGA, VREF, 2x IDACs & UART interface 16-WQFN -40 to 125 Product overview: ADS122U04IRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS122U04IRTER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-50887-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-50887-2-ND
Analog to Digital Converters (ADC) 296-50887-2-ND
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1265248-ADS122U04IRTER
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1265248-ADS122U04IRTER
Win Source Part Number: 1265248-ADS122U04IRT ER Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: PGA, Simultaneous Sampling, Temperature Sensor Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: MUX-PGA-ADC Number of Inputs: 4 Input Type: Differential, Single Ended Architecture: Sigma-Delta Number of Bits: 24 Sampling Rate (Per Second): 2k Data Interface: UART Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2.3V ~ 5.5V Voltage - Supply, Digital: 2.3V ~ 5.5V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50887-2,ADS122U0 4IRTER,296-50887-1,2 96-50887-6 Base Product Number: ADS122U04

Win Source Part Number: 1265248-ADS122U04IRTER
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: PGA, Simultaneous Sampling, Temperature Sensor
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: MUX-PGA-ADC
Number of Inputs: 4
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Number of Bits: 24
Sampling Rate (Per Second): 2k
Data Interface: UART
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 2.3V ~ 5.5V
Voltage - Supply, Digital: 2.3V ~ 5.5V
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50887-2,ADS122U04IRTER,296-50887-1,296-50887-6
Base Product Number: ADS122U04

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS122U04IRTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS122U04IRTER
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS122U04IRTER
IC ADC 24BIT SIGMA-DELTA 16WQFN

IC ADC 24BIT SIGMA-DELTA 16WQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS122U04IRTER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS122U04IRTER
Analog to Digital Converters (ADC) ADS122U04IRTER
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS122U04IRTER - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS122U04IRTER
Data Acquisition - Analog to Digital Converters (ADC) ADS122U04IRTER
IC ADC 24BIT SIGMA-DELTA 16WQFN

IC ADC 24BIT SIGMA-DELTA 16WQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADS122U04IRTER 296-50887-2-ND 1265248-ADS122U04IRTER ADS122U04IRTER ADS122U04IRTER ADS122U04IRTER
Product Name Low-Power Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Interface Type UART UART UART
Package Type 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers