Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS122C04IRTET

Description
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-52285-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-52285-6-ND
Analog to Digital Converters (ADC) 296-52285-6-ND
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-52285-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-52285-2-ND
Analog to Digital Converters (ADC) 296-52285-2-ND
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-52285-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-52285-1-ND
Analog to Digital Converters (ADC) 296-52285-1-ND
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

Buy Now Datasheet
Singapore, Singapore
Low-Power Analog-to-Digital Converter IC
700-ADS122C04IRTET
Low-Power Analog-to-Digital Converter IC 700-ADS122C04IRTET
24-bit, 2-kSPS, 4-ch, low-power, small-size delta-sigma ADC with PGA, VREF, 2x IDACs & I2C interface 16-WQFN -40 to 125 Product overview: ADS122C04IRTET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS122C04IRTET can be used for catalog matching and distributor lookup.

24-bit, 2-kSPS, 4-ch, low-power, small-size delta-sigma ADC with PGA, VREF, 2x IDACs & I2C interface 16-WQFN -40 to 125 Product overview: ADS122C04IRTET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS122C04IRTET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1043765-ADS122C04IRTET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1043765-ADS122C04IRTET
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1043765-ADS122C04IRTET
Win Source Part Number: 1043765-ADS122C04IRT ET Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: PGA, Temperature Sensor Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Configuration: MUX-PGA-ADC Number of Inputs: 4 Input Type: Differential, Single Ended Architecture: Sigma-Delta Number of Bits: 24 Sampling Rate (Per Second): 2k Data Interface: I2C Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2.3V ~ 5.5V Voltage - Supply, Digital: 2.3V ~ 5.5V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52285-1,296-5228 5-2,296-52285-6 Base Product Number: ADS122C04

Win Source Part Number: 1043765-ADS122C04IRTET
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: PGA, Temperature Sensor
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Configuration: MUX-PGA-ADC
Number of Inputs: 4
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Number of Bits: 24
Sampling Rate (Per Second): 2k
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 2.3V ~ 5.5V
Voltage - Supply, Digital: 2.3V ~ 5.5V
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-52285-1,296-52285-2,296-52285-6
Base Product Number: ADS122C04

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS122C04IRTET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS122C04IRTET
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS122C04IRTET
IC ADC 24BIT SIGMA-DELTA 16WQFN

IC ADC 24BIT SIGMA-DELTA 16WQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS122C04IRTET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS122C04IRTET
Analog to Digital Converters (ADC) ADS122C04IRTET
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS122C04IRTET - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS122C04IRTET
Data Acquisition - Analog to Digital Converters (ADC) ADS122C04IRTET
IC ADC 24BIT SIGMA-DELTA 16WQFN

IC ADC 24BIT SIGMA-DELTA 16WQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-52285-6-ND 296-52285-2-ND 296-52285-1-ND 700-ADS122C04IRTET 1043765-ADS122C04IRTET ADS122C04IRTET ADS122C04IRTET ADS122C04IRTET
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Low-Power Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type I2C; I2C I2C; I2C I2C; I2C I2C; I2C I2C; I²C
Package Type 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad
Packing Method Digi-Reel® Tape Reel Cut Tape (CT) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Pins 16 16 16
Resolution 24 bits 24 bits 24 bits 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342595-SI8936D-IS4 - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
7 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers