Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS122C04IRTER

Description
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-50886-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-50886-6-ND
Analog to Digital Converters (ADC) 296-50886-6-ND
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-50886-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-50886-1-ND
Analog to Digital Converters (ADC) 296-50886-1-ND
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-50886-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-50886-2-ND
Analog to Digital Converters (ADC) 296-50886-2-ND
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

Buy Now Datasheet
Singapore, Singapore
Low-Power Analog-to-Digital Converter IC
700-ADS122C04IRTER
Low-Power Analog-to-Digital Converter IC 700-ADS122C04IRTER
24-bit, 2-kSPS, 4-ch, low-power, small-size delta-sigma ADC with PGA, VREF, 2x IDACs & I2C interface 16-WQFN -40 to 125 Product overview: ADS122C04IRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS122C04IRTER can be used for catalog matching and distributor lookup.

24-bit, 2-kSPS, 4-ch, low-power, small-size delta-sigma ADC with PGA, VREF, 2x IDACs & I2C interface 16-WQFN -40 to 125 Product overview: ADS122C04IRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS122C04IRTER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS122C04IRTER - 860405-ADS122C04IRTER - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS122C04IRTER
860405-ADS122C04IRTER
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS122C04IRTER 860405-ADS122C04IRTER
Manufacturer: Texas Instruments Win Source Part Number: 860405-ADS122C04IRTE R Operating Temperature Range: -40°C ~ 125°C Features: 24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3) Package: 16-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ADS122C04 Categories: Integrated Circuits (ICs) Case / Package: 16-WQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ADS122C04IRTER-ND, 296-50886-2, 296-50886-1, 296-50886-6

Manufacturer: Texas Instruments
Win Source Part Number: 860405-ADS122C04IRTER
Operating Temperature Range: -40°C ~ 125°C
Features: 24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)
Package: 16-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS122C04
Categories: Integrated Circuits (ICs)
Case / Package: 16-WQFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADS122C04IRTER-ND, 296-50886-2, 296-50886-1, 296-50886-6

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS122C04IRTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS122C04IRTER
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS122C04IRTER
IC ADC 24BIT SIGMA-DELTA 16WQFN

IC ADC 24BIT SIGMA-DELTA 16WQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS122C04IRTER - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS122C04IRTER
Data Acquisition - Analog to Digital Converters (ADC) ADS122C04IRTER
IC ADC 24BIT SIGMA-DELTA 16WQFN

IC ADC 24BIT SIGMA-DELTA 16WQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS122C04IRTER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS122C04IRTER
Analog to Digital Converters (ADC) ADS122C04IRTER
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

Buy Now

Technical Specifications

  DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-50886-6-ND 296-50886-1-ND 296-50886-2-ND 700-ADS122C04IRTER 860405-ADS122C04IRTER ADS122C04IRTER ADS122C04IRTER ADS122C04IRTER
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Low-Power Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS122C04IRTER Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type I2C; I2C I2C; I2C I2C; I2C I2C; I²C
Package Type 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WQFN (3x3) 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad
Packing Method Digi-Reel® Cut Tape (CT) Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Pins 16 16 16
Resolution 24 bits 24 bits 24 bits 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - 5962-87762012A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC104S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Analogue to Digital Converters - 1921265 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μsop
Features Single-Supply
View Details