Texas Instruments Standard Linear and Logic Adc, Delta-Sigma, 24Bit, 2Ksps, Tssop-16; Resolution (Bits) Texas Instruments ADS122C04IPW

Description
ADC, DELTA-SIGMA, 24BIT, 2KSPS, TSSOP-16; Resolution (Bits):24bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.3V; RoHS Compliant: Yes
Datasheet
Description
ADC, DELTA-SIGMA, 24BIT, 2KSPS, TSSOP-16; Resolution (Bits):24bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.3V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, Delta-Sigma, 24Bit, 2Ksps, Tssop-16; Resolution (Bits) Texas Instruments - 28AH1804 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Delta-Sigma, 24Bit, 2Ksps, Tssop-16; Resolution (Bits) Texas Instruments
28AH1804
Adc, Delta-Sigma, 24Bit, 2Ksps, Tssop-16; Resolution (Bits) Texas Instruments 28AH1804
ADC, DELTA-SIGMA, 24BIT, 2KSPS, TSSOP-16; Resolution (Bits):24bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.3V; RoHS Compliant: Yes

ADC, DELTA-SIGMA, 24BIT, 2KSPS, TSSOP-16; Resolution (Bits):24bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.3V; RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS122C04IPW - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS122C04IPW
Analog to Digital Converters (ADC) ADS122C04IPW
IC ADC 24BIT SIGMA-DELTA 16TSSOP

IC ADC 24BIT SIGMA-DELTA 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1804 ADS122C04IPW
Product Name Adc, Delta-Sigma, 24Bit, 2Ksps, Tssop-16; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA , Passive 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details