Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1224EVM ADS1224EVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 768075-ADS1224EVM Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 24 Utilized IC / Part: ADS1224 Number of Converters: 1 Input Range: ±5 V Family Name: ADS1224 Power (Typ) @ Conditions: 1mW @ 3 V Categories: Development Boards, Kits, Programmers Sampling Rate: 240 Introduction Date: April 05, 2004 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768075-ADS1224EVM Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 24 Utilized IC / Part: ADS1224 Number of Converters: 1 Input Range: ±5 V Family Name: ADS1224 Power (Typ) @ Conditions: 1mW @ 3 V Categories: Development Boards, Kits, Programmers Sampling Rate: 240 Introduction Date: April 05, 2004 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1224EVM
768075-ADS1224EVM
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1224EVM 768075-ADS1224EVM
Manufacturer: Texas Instruments Win Source Part Number: 768075-ADS1224EVM Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 24 Utilized IC / Part: ADS1224 Number of Converters: 1 Input Range: ±5 V Family Name: ADS1224 Power (Typ) @ Conditions: 1mW @ 3 V Categories: Development Boards, Kits, Programmers Sampling Rate: 240 Introduction Date: April 05, 2004 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768075-ADS1224EVM
Data Interface: Serial
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Resolution: 24
Utilized IC / Part: ADS1224
Number of Converters: 1
Input Range: ±5 V
Family Name: ADS1224
Power (Typ) @ Conditions: 1mW @ 3 V
Categories: Development Boards, Kits, Programmers
Sampling Rate: 240
Introduction Date: April 05, 2004
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 768075-ADS1224EVM
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1224EVM
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 336-2195-5-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
5 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers