Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1220IPW

Description
IC ADC 24BIT SIGMA-DELTA 16TSSOP
Datasheet
Description
IC ADC 24BIT SIGMA-DELTA 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1220IPW - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1220IPW
Analog to Digital Converters (ADC) ADS1220IPW
IC ADC 24BIT SIGMA-DELTA 16TSSOP

IC ADC 24BIT SIGMA-DELTA 16TSSOP

Supplier's Site Datasheet
Ic, Adc, 24-Bit, 2Kps, Tssop-16; Resolution (Bits) Texas Instruments - 28AH1805 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc, 24-Bit, 2Kps, Tssop-16; Resolution (Bits) Texas Instruments
28AH1805
Ic, Adc, 24-Bit, 2Kps, Tssop-16; Resolution (Bits) Texas Instruments 28AH1805
IC, ADC, 24-BIT, 2KPS, TSSOP-16; Resolution (Bits):24bit; Sampling Rate:2kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

IC, ADC, 24-BIT, 2KPS, TSSOP-16; Resolution (Bits):24bit; Sampling Rate:2kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS1220IPW 28AH1805
Product Name Analog to Digital Converters (ADC) Ic, Adc, 24-Bit, 2Kps, Tssop-16; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details