The ADS1217 is an 8-channel, 24-bit delta-sigma analog-to-digital converter designed for high-resolution measurement applications such as industrial process control and portable instrumentation. It operates from a 2.7V to 5.25V supply and features a programmable gain amplifier with gains from 1 to 128, on-chip 1.25V or 2.5V reference, and SPI-compatible serial interface. The device is housed in a 48-pin TQFP package (PFB) with dimensions compatible with tape and reel packaging, and operates over a temperature range of -40°C to +85°C.
8-Channel, 24-Bit Analog-To-Digital Converter 48-TQFP -40 to 85
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)
24-Bit 8-Ch Diff ADC, 1kS/s, SPI, TQFP Product overview: ADS1217IPFBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1217IPFBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083024-ADS1217IPFBR
Packaging: Reel - TR
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 8
Input Type: Differential
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Family Name: ADS1217
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 780
Alternative Parts (Cross-Reference): CS5528-ASZR; CS5528-AP; CS5528-ASR;
Introduction Date: May 19, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC ADC 24BIT SIGMA-DELTA 48TQFP
IC ADC 24BIT SIGMA-DELTA 48TQFP
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1217IPFBR | 296-ADS1217IPFBRTR-ND | 296-ADS1217IPFBRDKR-ND | 296-ADS1217IPFBRCT-ND | 700-ADS1217IPFBR | 083024-ADS1217IPFBR | ADS1217IPFBR | ADS1217IPFBR | ADS1217IPFBR |
| Product Name | ADS1217 8-Channel, 24-Bit Analog-To-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1217IPFBR | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | TQFP | TQFP; 48-TQFP | TQFP; 48-TQFP | TQFP; 48-TQFP | TQFP | QFP; TQFP; 48-TQFP (7x7) | 48-TQFP | QFP; TQFP; 48-TQFP | |
| Screening Level | Catalog | ||||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | |||
| INL | 201 LSB |