The ADS1216 is a precision 24-bit delta-sigma analog-to-digital converter with eight multiplexed input channels, programmable gain from 1 to 128, and an integrated 1.25V or 2.5V reference. It operates from 2.7V to 5.25V supplies, consumes less than 1mW, and features SPI-compatible serial interface with eight digital I/O pins. The device supports single-cycle settling and programmable data output rates up to 1kHz. It is available in a 48-pin TQFP package with an operating temperature range of -40°C to 85°C and meets RoHS standards with NIPDAU lead finish.
24-Bit Analog-to-Digital Converter 48-TQFP
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1216Y/250G4 |
| Product Name | ADS1216 24-Bit Analog-to-Digital Converter |
| Interface Type | Serial; SPI |
| Package Type | TQFP |
| Screening Level | Catalog |
| Resolution | 24 bits |
| INL | 252 LSB |