Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1216Y/250

Description
IC ADC 24BIT SIGMA-DELTA 48TQFP
Datasheet
Description
IC ADC 24BIT SIGMA-DELTA 48TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1216Y/250 - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1216Y/250
Analog to Digital Converters (ADC) ADS1216Y/250
IC ADC 24BIT SIGMA-DELTA 48TQFP

IC ADC 24BIT SIGMA-DELTA 48TQFP

Supplier's Site Datasheet
24Bit Adc, Delta-Sigma, Smd, 1216; Resolution (Bits) Texas Instruments - 28AH1802 - Newark, An Avnet Company
Chicago, IL, United States
24Bit Adc, Delta-Sigma, Smd, 1216; Resolution (Bits) Texas Instruments
28AH1802
24Bit Adc, Delta-Sigma, Smd, 1216; Resolution (Bits) Texas Instruments 28AH1802
24BIT ADC, DELTA-SIGMA, SMD, 1216; Resolution (Bits):24bit; Sampling Rate:780SPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes

24BIT ADC, DELTA-SIGMA, SMD, 1216; Resolution (Bits):24bit; Sampling Rate:780SPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS1216Y/250 28AH1802
Product Name Analog to Digital Converters (ADC) 24Bit Adc, Delta-Sigma, Smd, 1216; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details