22-Bit Analog-to-Digital Converter 18-SOP
22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 009248-ADS1212U
Packaging: Tube/Rail
Features: PGA
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 22
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 6.25k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
22-bit Delta-Sigma ADC, 6.25kSPS, 1-Ch, SPI, SOP Product overview: ADS1212U from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1212U can be used for catalog matching and distributor lookup.
IC ADC 22BIT SIGMA-DELTA 18SOIC
22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 18-SOIC
22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC
IC ADC 22BIT SIGMA-DELTA 18SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1212U | ADS1212U-ND | 009248-ADS1212U | 700-ADS1212U | ADS1212U | ADS1212U | ADS1212U | ADS1212U |
| Product Name | ADS1212 22-Bit Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1212U | Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI, Serial | SPI; SPI | |||
| Package Type | SOP | SOIC; "18-SOIC (0.295"", 7.50mm Width)" | SOIC; 18-SOIC | SOP | SOIC; 18-SOIC (0.295\", 7.50mm Width) | SOIC; 18-SOIC (0.295\", 7.50mm Width) | 18-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 22 bits | 22 bits | 22 bits | 22 bits | 22 bits | |||
| INL | 62.9 LSB |