Texas Instruments ADS1212 22-Bit Analog-to-Digital Converter ADS1212P

Description
22-Bit Analog-to-Digital Converter 18-PDIP
Request a Quote Datasheet
Description
22-Bit Analog-to-Digital Converter 18-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1212 22-Bit Analog-to-Digital Converter - ADS1212P - Texas Instruments
Dallas, TX, United States
ADS1212 22-Bit Analog-to-Digital Converter
ADS1212P
ADS1212 22-Bit Analog-to-Digital Converter ADS1212P
22-Bit Analog-to-Digital Converter 18-PDIP

22-Bit Analog-to-Digital Converter 18-PDIP

Buy Now Datasheet
Singapore, Singapore
5V Analog-to-Digital Converter IC
700-ADS1212P
5V Analog-to-Digital Converter IC 700-ADS1212P
22-Bit ADC, 6.25kS/s, SPI, Bipolar/Unipolar, 5V, PDIP Product overview: ADS1212P from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1212P can be used for catalog matching and distributor lookup.

22-Bit ADC, 6.25kS/s, SPI, Bipolar/Unipolar, 5V, PDIP Product overview: ADS1212P from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1212P can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1212P
121631-ADS1212P
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1212P 121631-ADS1212P
Manufacturer: Texas Instruments Win Source Part Number: 121631-ADS1212P Packaging: Tube/Rail Features: PGA Configuration: PGA-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 22 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 18-PDIP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 6.25k Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 121631-ADS1212P
Packaging: Tube/Rail
Features: PGA
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 22
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 6.25k
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1212P-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1212P-ND
Analog to Digital Converters (ADC) ADS1212P-ND
22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 18-PDIP

22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 18-PDIP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1212P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1212P
Analog to Digital Converters (ADC) ADS1212P
22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 18-PDIP

22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 18-PDIP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1212P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1212P
Analog to Digital Converters (ADC) ADS1212P
22 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 18-PDIP

22 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 18-PDIP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1212P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1212P
Analog to Digital Converters (ADC) ADS1212P
22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 18-PDIP

22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 18-PDIP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1212P 700-ADS1212P 121631-ADS1212P ADS1212P-ND ADS1212P ADS1212P
Product Name ADS1212 22-Bit Analog-to-Digital Converter 5V Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1212P Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI, Serial SPI; SPI SPI; SPI
Package Type SOP N DIP; PDIP; 18-PDIP DIP; PDIP; "18-DIP (0.300"", 7.62mm)" DIP; 18-DIP (0.300\", 7.62mm) DIP; 18-DIP (0.300\", 7.62mm)
Screening Level Catalog
Resolution 22 bits 22 bits 22 bits 22 bits 22 bits
INL 62.9 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 5962-9084501MPA - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
2 suppliers
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC08032CIN - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tube
Packing Method Tube
View Details
4 suppliers
10BIT Analog-to-Digital Converter IC - 700-ADC10662CIWM - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type Bulk
Packing Method Bulk
View Details
5 suppliers
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMTX - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers