The ADS1211U/1K is a 24-bit delta-sigma analog-to-digital converter with a 4-channel multiplexer, designed for high-resolution measurements in industrial and instrumentation applications. It operates from a single +5V supply and features a programmable gain amplifier with gains of 1, 2, 4, 8, or 16, achieving 23 bits effective resolution at 10 Hz and 20 bits at 1 kHz. The device includes an internal 2.5 V reference, self-calibration, and a SPI-compatible synchronous serial interface with two-wire mode support. It is housed in a 24-lead SOIC package with dimensions matching the DW package drawing, and is rated for operation from -40°C to 85°C. The part supports programmable output data rates up to 15.625 kHz and complies with RoHS standards using NIPDAU lead finish with a Level-2 moisture sensitivity rating.
24-Bit Analog-to-Digital Converter 24-SOIC -40 to 85
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 083023-ADS1211U/1K
Packaging: Reel - TR
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 4
Input Type: Differential
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 16k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
24-bit 16kS/s 4-ch Delta-Sigma ADC, SPI, 4.75-5.25V Product overview: ADS1211U/1K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1211U/1K can be used for catalog matching and distributor lookup.
IC ADC 24BIT SIGMA-DELTA 24SOIC
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SOIC
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1211U/1K | ADS1211U/1K-ND | 083023-ADS1211U/1K | 700-ADS1211U/1K | ADS1211U/1K | ADS1211U/1K | ADS1211U/1K |
| Product Name | ADS1211 24-Bit Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1211U/1K | 5.25V Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI, Serial | SPI; SPI | ||
| Package Type | SOIC,SSOP | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; 24-SOIC | SOIC; 24-SOIC (0.295\", 7.50mm Width) | SOIC; 24-SOIC (0.295\", 7.50mm Width) | ||
| Screening Level | Catalog | ||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | ||
| INL | 252 LSB |