The ADS1211 is a 24-bit delta-sigma analog-to-digital converter with a 4-channel input multiplexer, designed for high-resolution measurement applications such as industrial process control, instrumentation, and weigh scales. It operates from a single +5V supply and supports differential inputs with a programmable gain amplifier offering gains of 1, 2, 4, 8, or 16. The device features an SPI-compatible synchronous serial interface with a two-wire mode for isolated systems, a programmable output data rate up to 15.625 kHz, and internal/external reference options. It is available in a 28-lead SSOP package and meets a specified temperature range of -40°C to +85°C. The ADS1211 includes on-chip self-calibration and maintains 20 bits of effective resolution at 1 kHz and 23 bits at 10 Hz. Power dissipation is 26 to 40 mW under normal operation and increases to 37 to 60 mW in Turbo Mode at 1 kHz.
24-Bit Analog-to-Digital Converter 28-SSOP
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1211EG4 |
| Product Name | ADS1211 24-Bit Analog-to-Digital Converter |
| Interface Type | Serial; SPI |
| Package Type | SOIC,SSOP |
| Screening Level | Catalog |
| Resolution | 24 bits |
| INL | 252 LSB |