The ADS1211E is a 24-bit delta-sigma analog-to-digital converter with a 4-channel input multiplexer, designed for high-resolution measurement applications in industrial process control, instrumentation, and portable systems. It operates from a single +5V supply and supports differential inputs with a programmable gain amplifier ranging from 1 to 16. The device achieves 23 bits effective resolution at 10 Hz and 20 bits at 1 kHz using Turbo mode. It includes an internal 2.5V reference, self-calibration, and a flexible SPI-compatible serial interface with two-wire mode support. The ADS1211E is packaged in a 28-lead SSOP, with a specified operating temperature range of -40°C to +85°C. Power dissipation is 26 to 40 mW under normal operation and up to 37 to 60 mW in Turbo mode at higher data rates.
24-Bit Analog-to-Digital Converter 28-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 910824-ADS1211E/1KG4
Operating Temperature Range: -40°C ~ 85°C
Features: 24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-SSOP
Package: 28-SSOP (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS1211
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-SSOP
24-bit 16kS/s 4-ch Delta-Sigma ADC, SPI, SSOP Product overview: ADS1211E/1KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1211E/1KG4 can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-SSOP
IC ADC 24BIT SIGMA-DELTA 28SSOP
IC ADC 24BIT SIGMA-DELTA 28SSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1211E/1KG4 | 910824-ADS1211E/1KG4 | ADS1211E/1KG4-ND | 700-ADS1211E/1KG4 | ADS1211E/1KG4 | ADS1211E/1KG4 | ADS1211E/1KG4 |
| Product Name | ADS1211 24-Bit Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1211E/1KG4 | Analog to Digital Converters (ADC) | SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI, Serial | SPI; SPI | |||
| Package Type | SOIC,SSOP | SOP; SSOP; 28-SSOP | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SSOP | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | 28-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | |||
| INL | 252 LSB |