Current shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV input, 16-Bit resolution 16-QFN -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1203IRGTTG4 |
| Product Name | ADS1203 Current shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV input, 16-Bit resolution |
| Interface Type | Serial |
| Package Type | QFN,TSSOP |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 4 LSB |