Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1192IRSMR ADS1192IRSMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 811324-ADS1192IRSMR Packaging: Reel Power (Watts): 740μW Number of Bits: 16 Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 1.7V ~ 3.6V Number of Channels: 2 Supplier Device Package: 32-VQFN (4x4) Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Part Number Series: ADS1192
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 811324-ADS1192IRSMR Packaging: Reel Power (Watts): 740μW Number of Bits: 16 Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 1.7V ~ 3.6V Number of Channels: 2 Supplier Device Package: 32-VQFN (4x4) Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Part Number Series: ADS1192
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1192IRSMR - 811324-ADS1192IRSMR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1192IRSMR
811324-ADS1192IRSMR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1192IRSMR 811324-ADS1192IRSMR
Manufacturer: Texas Instruments Win Source Part Number: 811324-ADS1192IRSMR Packaging: Reel Power (Watts): 740μW Number of Bits: 16 Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 1.7V ~ 3.6V Number of Channels: 2 Supplier Device Package: 32-VQFN (4x4) Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Part Number Series: ADS1192

Manufacturer: Texas Instruments
Win Source Part Number: 811324-ADS1192IRSMR
Packaging: Reel
Power (Watts): 740μW
Number of Bits: 16
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 1.7V ~ 3.6V
Number of Channels: 2
Supplier Device Package: 32-VQFN (4x4)
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Part Number Series: ADS1192

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 811324-ADS1192IRSMR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1192IRSMR
Packing Method Tape Reel; Reel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD13280AF - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1915248 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Dip
Features Single-Supply
View Details
Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details
 - SI4738-C40-GU - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type SOP; SSOP; SSOP-24
Packing Method Tube; Tube
View Details