Texas Instruments Standard Linear and Logic 16Bit Adc, Octal, 52Ksps, 64Htqfp; Resolution (Bits) Texas Instruments ADS1178IPAPT

Description
16BIT ADC, OCTAL, 52KSPS, 64HTQFP; Resolution (Bits):16bit; Sampling Rate:52kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
16BIT ADC, OCTAL, 52KSPS, 64HTQFP; Resolution (Bits):16bit; Sampling Rate:52kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16Bit Adc, Octal, 52Ksps, 64Htqfp; Resolution (Bits) Texas Instruments - 28AH1797 - Newark, An Avnet Company
Chicago, IL, United States
16Bit Adc, Octal, 52Ksps, 64Htqfp; Resolution (Bits) Texas Instruments
28AH1797
16Bit Adc, Octal, 52Ksps, 64Htqfp; Resolution (Bits) Texas Instruments 28AH1797
16BIT ADC, OCTAL, 52KSPS, 64HTQFP; Resolution (Bits):16bit; Sampling Rate:52kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

16BIT ADC, OCTAL, 52KSPS, 64HTQFP; Resolution (Bits):16bit; Sampling Rate:52kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS1178IPAPT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1178IPAPT
Analog to Digital Converters (ADC) ADS1178IPAPT
IC ADC 16BIT SIGMA-DELTA 64HTQFP

IC ADC 16BIT SIGMA-DELTA 64HTQFP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1797 ADS1178IPAPT
Product Name 16Bit Adc, Octal, 52Ksps, 64Htqfp; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized - BL513 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details