Octal, Simultaneous Sampling, 16-Bit Analog-to-Digital Converter 64-HTQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 083021-ADS1178IPAPT
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: ADC
Number of Inputs: 8
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: ADS1178
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HTQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 1.95 V
Sampling Rate: 52k
Alternative Parts (Cross-Reference): ADS1178IPAPR; ADS1178IPAPRG4;
Introduction Date: October 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
ADC Octal Delta-Sigma 52KSPS 16-Bit Ser
ADC Octal Delta-Sigma 52KSPS 16-Bit Ser
ADC Octal Delta-Sigma 52KSPS 16-Bit Ser
8-Ch 16-Bit 52kS/s ADC, SPI, 1LSB INL/DNL, HTQFP Product overview: ADS1178IPAPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1178IPAPT can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)
16 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)
16 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)
16 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)
IC ADC 16BIT SIGMA-DELTA 64HTQFP
IC ADC 16BIT SIGMA-DELTA 64HTQFP
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1178IPAPT | 083021-ADS1178IPAPT | 9215093 | 7098919P | 700-ADS1178IPAPT | 296-22952-2-ND | 296-22952-6-ND | 296-22952-1-ND | ADS1178IPAPT | ADS1178IPAPT | ADS1178IPAPT |
| Product Name | ADS1178 Octal, Simultaneous Sampling, 16-Bit Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1178IPAPT | Analogue to Digital Converters | Analogue to Digital Converters | 16-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | Serial; SPI; Serial (spi) | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | HTQFP | QFP; TQFP; 64-HTQFP (10x10) | QFP; Htqfp | QFP; HTQFP | HTQFP | 64-PowerTQFP | 64-PowerTQFP | 64-PowerTQFP | QFP; TQFP; 64-PowerTQFP | 64-PowerTQFP | |
| Screening Level | Catalog | ||||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 1 LSB |