Texas Instruments Standard Linear and Logic 16Bit Adc, Quad, 52Ksps, 64Htqfp; Resolution (Bits) Texas Instruments ADS1174IPAPT

Description
16BIT ADC, QUAD, 52KSPS, 64HTQFP; Resolution (Bits):16bit; Sampling Rate:52kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes
Description
16BIT ADC, QUAD, 52KSPS, 64HTQFP; Resolution (Bits):16bit; Sampling Rate:52kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
16Bit Adc, Quad, 52Ksps, 64Htqfp; Resolution (Bits) Texas Instruments - 28AH1796 - Newark, An Avnet Company
Chicago, IL, United States
16Bit Adc, Quad, 52Ksps, 64Htqfp; Resolution (Bits) Texas Instruments
28AH1796
16Bit Adc, Quad, 52Ksps, 64Htqfp; Resolution (Bits) Texas Instruments 28AH1796
16BIT ADC, QUAD, 52KSPS, 64HTQFP; Resolution (Bits):16bit; Sampling Rate:52kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

16BIT ADC, QUAD, 52KSPS, 64HTQFP; Resolution (Bits):16bit; Sampling Rate:52kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 28AH1796
Product Name 16Bit Adc, Quad, 52Ksps, 64Htqfp; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Filter module - 750-626/025-000 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details