16-Bit 4-Ch ADC, 52kS/s, SPI, HTQFP Product overview: ADS1174IPAPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1174IPAPT can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 64-HTQFP (10x10)
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 64-HTQFP (10x10)
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 64-HTQFP (10x10)
ADC, Delta-Sigma, 16-Bit, 1 Func, 4 Channel, Serial Access, Hybrid, PQFP64
Manufacturer: Texas Instruments
Win Source Part Number: 1015364-ADS1174IPAPT
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: ADC
Number of Inputs: 4
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HTQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 1.95 V
Sampling Rate: 52k
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC ADC 16BIT SIGMA-DELTA 64HTQFP
IC ADC 16BIT SIGMA-DELTA 64HTQFP
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 64-HTQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS1174IPAPT | 296-22951-1-ND | 296-22951-2-ND | 296-22951-6-ND | ADS1174IPAPT | 1015364-ADS1174IPAPT | ADS1174IPAPT | ADS1174IPAPT | ADS1174IPAPT |
| Product Name | 16-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1174IPAPT | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | SPI | SPI; SPI | SPI; SPI | SPI; SPI | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | HTQFP | 64-PowerTQFP | 64-PowerTQFP | 64-PowerTQFP | QFP; TQFP; HTQFP64 | QFP; TQFP; 64-HTQFP (10x10) | 64-PowerTQFP | QFP; TQFP; 64-PowerTQFP | |
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| Dissipation | 210 milliwatts | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |