16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 64-HTQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 910819-ADS1174IPAPR
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 64-HTQFP (10x10)
Package: 64-PowerTQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS1174
Categories: Integrated Circuits (ICs)
Case / Package: 64-HTQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADS1174IPAPRG4, ADS1174IPAPRG4-ND
16-Bit 4-Ch ADC, 52kS/s, SPI, HTQFP Product overview: ADS1174IPAPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1174IPAPR can be used for catalog matching and distributor lookup.
IC ADC 16BIT SIGMA-DELTA 64HTQFP
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 64-HTQFP (10x10)
IC ADC 16BIT SIGMA-DELTA 64HTQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1174IPAPR-ND | 910819-ADS1174IPAPR | 700-ADS1174IPAPR | ADS1174IPAPR | ADS1174IPAPR | ADS1174IPAPR |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1174IPAPR | 16-bit Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI | SPI; SPI | |||
| Package Type | 64-PowerTQFP | QFP; TQFP; 64-HTQFP (10x10) | HTQFP | QFP; TQFP; 64-PowerTQFP | 64-PowerTQFP | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Pins | 64 | |||||
| Resolution | 16 bits | 16 bits | 16 bits |