16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 860402-ADS114S08IPBS
Operating Temperature Range: -50°C ~ 125°C
Features: 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Package: 32-TQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS114S08
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48103-2, 296-48103-1, ADS114S08IPBSR-ND, 296-48103-6
IC ADC 16BIT SIGMA-DELTA 32TQFP
16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
IC ADC 16BIT SIGMA-DELTA 32TQFP
| DigiKey | DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-48103-2-ND | 296-48103-6-ND | 296-48103-1-ND | 860402-ADS114S08IPBSR | ADS114S08IPBSR | ADS114S08IPBSR | ADS114S08IPBSR |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS114S08IPBSR | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | TQFP; 32-TQFP | TQFP; 32-TQFP | TQFP; 32-TQFP | QFP; TQFP; 32-TQFP (5x5) | 32-TQFP | QFP; TQFP; 32-TQFP | |
| Packing Method | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||
| Pins | 32 | 32 | 32 | ||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits |