Texas Instruments Standard Linear and Logic Adc, Aec-Q100, 16Bit, 2Ksps, Tssop-28; Resolution (Bits) Texas Instruments ADS1148QPWRQ1

Description
ADC, AEC-Q100, 16BIT, 2KSPS, TSSOP-28; Resolution (Bits):16bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
ADC, AEC-Q100, 16BIT, 2KSPS, TSSOP-28; Resolution (Bits):16bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, Aec-Q100, 16Bit, 2Ksps, Tssop-28; Resolution (Bits) Texas Instruments - 26AJ5046 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Aec-Q100, 16Bit, 2Ksps, Tssop-28; Resolution (Bits) Texas Instruments
26AJ5046
Adc, Aec-Q100, 16Bit, 2Ksps, Tssop-28; Resolution (Bits) Texas Instruments 26AJ5046
ADC, AEC-Q100, 16BIT, 2KSPS, TSSOP-28; Resolution (Bits):16bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

ADC, AEC-Q100, 16BIT, 2KSPS, TSSOP-28; Resolution (Bits):16bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS1148QPWRQ1 - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1148QPWRQ1
Analog to Digital Converters (ADC) ADS1148QPWRQ1
IC ADC 16BIT SIGMA-DELTA 28TSSOP

IC ADC 16BIT SIGMA-DELTA 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 26AJ5046 ADS1148QPWRQ1
Product Name Adc, Aec-Q100, 16Bit, 2Ksps, Tssop-28; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details