ADC, OCTAL, DELTA-SIGMA, 16BIT, TSSOP-28; Resolution (Bits):16bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V;RoHS Compliant: Yes
IC ADC 16BIT SIGMA-DELTA 28TSSOP
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners |
| Product Number | 29AH3293 | ADS1148IPWR |
| Product Name | Adc, Octal, Delta-Sigma, 16Bit, Tssop-28; Resolution (Bits) Texas Instruments | Analog to Digital Converters (ADC) |
| Differential Channels | Yes |