Texas Instruments Standard Linear and Logic Ic, Adc, 16Bit, Srl, 2Ksps, 28Tssop; Resolution (Bits) Texas Instruments ADS1148IPW

Description
IC, ADC, 16BIT, SRL, 2KSPS, 28TSSOP; Resolution (Bits):16bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
IC, ADC, 16BIT, SRL, 2KSPS, 28TSSOP; Resolution (Bits):16bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Adc, 16Bit, Srl, 2Ksps, 28Tssop; Resolution (Bits) Texas Instruments - 28AH1795 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc, 16Bit, Srl, 2Ksps, 28Tssop; Resolution (Bits) Texas Instruments
28AH1795
Ic, Adc, 16Bit, Srl, 2Ksps, 28Tssop; Resolution (Bits) Texas Instruments 28AH1795
IC, ADC, 16BIT, SRL, 2KSPS, 28TSSOP; Resolution (Bits):16bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

IC, ADC, 16BIT, SRL, 2KSPS, 28TSSOP; Resolution (Bits):16bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS1148IPW - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1148IPW
Analog to Digital Converters (ADC) ADS1148IPW
IC ADC 16BIT SIGMA-DELTA 28TSSOP

IC ADC 16BIT SIGMA-DELTA 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1795 ADS1148IPW
Product Name Ic, Adc, 16Bit, Srl, 2Ksps, 28Tssop; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 733 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details