16-Bit Analog-to-Digital Converter For Temperature Sensors 28-TSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 083019-ADS1148IPW
Packaging: Tube/Rail
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 4, 7
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 2k
Alternative Parts (Cross-Reference): ADS1148IPWR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Automation & Process Control
16 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 28-TSSOP
16-Bit 8-Ch ADC, 2kS/s, SPI, TSSOP Product overview: ADS1148IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1148IPW can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 28-TSSOP
IC ADC 16BIT SIGMA-DELTA 28TSSOP
IC ADC 16BIT SIGMA-DELTA 28TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1148IPW | 083019-ADS1148IPW | 296-27417-5-ND | 700-ADS1148IPW | ADS1148IPW | ADS1148IPW | ADS1148IPW |
| Product Name | ADS1148 16-Bit Analog-to-Digital Converter For Temperature Sensors | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1148IPW | Analog to Digital Converters (ADC) | 16-bit TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | TSSOP,VQFN | SOP; SSOP; TSSOP; 28-TSSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | 28-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 1 LSB |