Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1147IPW

Description
IC ADC 16BIT SIGMA-DELTA 20TSSOP
Datasheet
Description
IC ADC 16BIT SIGMA-DELTA 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1147IPW - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1147IPW
Analog to Digital Converters (ADC) ADS1147IPW
IC ADC 16BIT SIGMA-DELTA 20TSSOP

IC ADC 16BIT SIGMA-DELTA 20TSSOP

Supplier's Site Datasheet
Ic, Adc, 16Bit, Srl, 2Ksps, 20Tssop; Resolution (Bits) Texas Instruments - 28AH1794 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc, 16Bit, Srl, 2Ksps, 20Tssop; Resolution (Bits) Texas Instruments
28AH1794
Ic, Adc, 16Bit, Srl, 2Ksps, 20Tssop; Resolution (Bits) Texas Instruments 28AH1794
IC, ADC, 16BIT, SRL, 2KSPS, 20TSSOP; Resolution (Bits):16bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

IC, ADC, 16BIT, SRL, 2KSPS, 20TSSOP; Resolution (Bits):16bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS1147IPW 28AH1794
Product Name Analog to Digital Converters (ADC) Ic, Adc, 16Bit, Srl, 2Ksps, 20Tssop; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details