Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1146IPW

Description
IC ADC 16BIT SIGMA-DELTA 16TSSOP
Datasheet
Description
IC ADC 16BIT SIGMA-DELTA 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1146IPW - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1146IPW
Analog to Digital Converters (ADC) ADS1146IPW
IC ADC 16BIT SIGMA-DELTA 16TSSOP

IC ADC 16BIT SIGMA-DELTA 16TSSOP

Supplier's Site Datasheet
Ic, Adc, 16Bit, Srl, 2Ksps, 16Tssop; Resolution (Bits) Texas Instruments - 26AJ5044 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc, 16Bit, Srl, 2Ksps, 16Tssop; Resolution (Bits) Texas Instruments
26AJ5044
Ic, Adc, 16Bit, Srl, 2Ksps, 16Tssop; Resolution (Bits) Texas Instruments 26AJ5044
IC, ADC, 16BIT, SRL, 2KSPS, 16TSSOP; Resolution (Bits):16bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

IC, ADC, 16BIT, SRL, 2KSPS, 16TSSOP; Resolution (Bits):16bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS1146IPW 26AJ5044
Product Name Analog to Digital Converters (ADC) Ic, Adc, 16Bit, Srl, 2Ksps, 16Tssop; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details