18-Bit Analog-to-Digital Converter for Bridge Sensors 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 142968-ADS1131IDR
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 18
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Analog Supply Voltage: 3 V to 5.3 V
Digital Supply Voltage: 3 V to 5.3 V
Sampling Rate: 80
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
ADC, Delta-Sigma, 18-Bit, 1 Func, 1 Channel, Serial Access, PDSO16
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC
18-Bit Delta-Sigma ADC, 80SPS, 1-Ch Diff, SPI, 16-SOIC Product overview: ADS1131IDR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1131IDR can be used for catalog matching and distributor lookup.
IC ADC 18BIT SIGMA-DELTA 16SOIC
IC ADC 18BIT SIGMA-DELTA 16SOIC
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1131IDR | 142968-ADS1131IDR | ADS1131IDR | 296-29591-2-ND | 700-ADS1131IDR | ADS1131IDR | ADS1131IDR | ADS1131IDR |
| Product Name | ADS1131 18-Bit Analog-to-Digital Converter for Bridge Sensors | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1131IDR | Analog to Digital Converters (ADC) | SOIC Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | SOIC | SOIC; 16-SOIC | SOIC; SOIC16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | D | 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 18 bits | 18 bits | 18 bits | 18 bits | ||||
| INL | 5.2 LSB |