16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 860400-ADS112C04IPWR
Operating Temperature Range: -40°C ~ 125°C
Features: 16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS112C04
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADS112C04IPWR-ND, 296-50875-2, 296-50875-1, 296-50875-6
16-Bit Delta-Sigma ADC, 4-Ch, 2kSPS, I2C, 16-TSSOP Product overview: ADS112C04IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS112C04IPWR can be used for catalog matching and distributor lookup.
IC ADC 16BIT SIGMA-DELTA 16TSSOP
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP
IC ADC 16BIT SIGMA-DELTA 16TSSOP
| DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-50875-1-ND | 296-50875-2-ND | 296-50875-6-ND | 860400-ADS112C04IPWR | 700-ADS112C04IPWR | ADS112C04IPWR | ADS112C04IPWR | ADS112C04IPWR |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS112C04IPWR | 16-bit TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | ||||
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Packing Method | Cut Tape (CT) | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |