ADC, 16BIT, 2KSPS, TSSOP-16; Resolution (Bits):16bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes
IC ADC 16BIT SIGMA-DELTA 16TSSOP
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners |
| Product Number | 28AH1793 | ADS1120IPWR |
| Product Name | Adc, 16Bit, 2Ksps, Tssop-16; Resolution (Bits) Texas Instruments | Analog to Digital Converters (ADC) |
| Differential Channels | Yes |