Texas Instruments Standard Linear and Logic Adc, Delta-Sigma, 16Bit, 860Sps, Vssop10; Resolution (Bits) Texas Instruments ADS1118IDGST

Description
ADC, DELTA-SIGMA, 16BIT, 860SPS, VSSOP10; Resolution (Bits):16bit; Sampling Rate:860SPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
Datasheet
Description
ADC, DELTA-SIGMA, 16BIT, 860SPS, VSSOP10; Resolution (Bits):16bit; Sampling Rate:860SPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, Delta-Sigma, 16Bit, 860Sps, Vssop10; Resolution (Bits) Texas Instruments - 29AH3292 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Delta-Sigma, 16Bit, 860Sps, Vssop10; Resolution (Bits) Texas Instruments
29AH3292
Adc, Delta-Sigma, 16Bit, 860Sps, Vssop10; Resolution (Bits) Texas Instruments 29AH3292
ADC, DELTA-SIGMA, 16BIT, 860SPS, VSSOP10; Resolution (Bits):16bit; Sampling Rate:860SPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

ADC, DELTA-SIGMA, 16BIT, 860SPS, VSSOP10; Resolution (Bits):16bit; Sampling Rate:860SPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS1118IDGST - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1118IDGST
Analog to Digital Converters (ADC) ADS1118IDGST
IC ADC 16BIT SIGMA-DELTA 10VSSOP

IC ADC 16BIT SIGMA-DELTA 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 29AH3292 ADS1118IDGST
Product Name Adc, Delta-Sigma, 16Bit, 860Sps, Vssop10; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 733 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-03 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details