The ADS1115 is a 16-bit, I2C-compatible analog-to-digital converter with an input multiplexer for two differential or four single-ended inputs, a programmable gain amplifier, an internal voltage reference, an oscillator, and a digital comparator. It is available in a leadless X2QFN-10 package measuring 2.00mm × 1.50mm, operates from 2.0V to 5.5V, consumes 150μA in continuous-conversio
16-Bit ADC with Integrated MUX, PGA, Comparator, Oscillator, and Reference 10-X2QFN -40 to 125
16-Bit 860SPS 4-Ch Delta-Sigma ADC, I2C, QFN Product overview: ADS1115IRUGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1115IRUGR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1015355-ADS1115IRUGR
Packaging: Reel - TR
Features: PGA, Selectable Address
Configuration: MUX-PGA-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Family Name: ADS1115
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-X2QFN (2x1.5)
Analog Supply Voltage: 2 V to 5.5 V
Digital Supply Voltage: 2 V to 5.5 V
Sampling Rate: 860
Alternative Parts (Cross-Reference): CS5523-AP; CS5523-AS; CS5523-ASZ;
Introduction Date: November 01, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
X2-QFN-10(1.5x2) Analog To Digital Converters (ADCs) ROHS
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
IC ADC 16BIT SIGMA-DELTA 10X2QFN
IC ADC 16BIT SIGMA-DELTA 10X2QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1115IRUGR | 700-ADS1115IRUGR | 1015355-ADS1115IRUGR | 296-43558-2-ND | 296-43558-6-ND | 296-43558-1-ND | ADS1115IRUGR | ADS1115IRUGR | ADS1115IRUGR | ADS1115IRUGR |
| Product Name | ADS1115 16-Bit ADC with Integrated MUX, PGA, Comparator, Oscillator, and Reference | 16-bit QFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1115IRUGR | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | |||
| Package Type | VSSOP,X2QFN | QFN | 10-X2QFN (2x1.5) | 10-XFQFN | 10-XFQFN | 10-XFQFN | 10-XFQFN | 10-XFQFN | ||
| Screening Level | Catalog | |||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 1 LSB |