Texas Instruments Standard Linear and Logic Ic, Adc 16Bit 860Sps Lp 10Msop; Resolution (Bits) Texas Instruments ADS1115IDGST

Description
IC, ADC 16BIT 860SPS LP 10MSOP; Resolution (Bits):16bit; Sampling Rate:860SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes
Datasheet
Description
IC, ADC 16BIT 860SPS LP 10MSOP; Resolution (Bits):16bit; Sampling Rate:860SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Adc 16Bit 860Sps Lp 10Msop; Resolution (Bits) Texas Instruments - 33AH3673 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc 16Bit 860Sps Lp 10Msop; Resolution (Bits) Texas Instruments
33AH3673
Ic, Adc 16Bit 860Sps Lp 10Msop; Resolution (Bits) Texas Instruments 33AH3673
IC, ADC 16BIT 860SPS LP 10MSOP; Resolution (Bits):16bit; Sampling Rate:860SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

IC, ADC 16BIT 860SPS LP 10MSOP; Resolution (Bits):16bit; Sampling Rate:860SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

Supplier's Site
Ic, Adc 16Bit 860Sps Lp 10Msop; Resolution (Bits) Texas Instruments - 33AH3674 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc 16Bit 860Sps Lp 10Msop; Resolution (Bits) Texas Instruments
33AH3674
Ic, Adc 16Bit 860Sps Lp 10Msop; Resolution (Bits) Texas Instruments 33AH3674
IC, ADC 16BIT 860SPS LP 10MSOP; Resolution (Bits):16bit; Sampling Rate:860SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

IC, ADC 16BIT 860SPS LP 10MSOP; Resolution (Bits):16bit; Sampling Rate:860SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS1115IDGST - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1115IDGST
Analog to Digital Converters (ADC) ADS1115IDGST
IC ADC 16BIT SIGMA-DELTA 10VSSOP

IC ADC 16BIT SIGMA-DELTA 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 33AH3673 ADS1115IDGST
Product Name Ic, Adc 16Bit 860Sps Lp 10Msop; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized - BL560 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Signal Conditioners - 7966982 - RS Components, Ltd.
Specs
Signal Conditioning Frequency to current
Outputs Analog Voltage Output; Analog Current Output; Relay Output; Voltage, Current, Relay
Agency Approval No
View Details