Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1115EVM-PDK ADS1115EVM-PDK

Description
Manufacturer: Texas Instruments Win Source Part Number: 768072-ADS1115EVM-PD K Data Interface: I2C, Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: ADS1115 Number of Converters: 1 Family Name: ADS1115 Power (Typ) @ Conditions: 150mW @ 860SPS Categories: Development Boards, Kits, Programmers Sampling Rate: 860 Introduction Date: August 01, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768072-ADS1115EVM-PD K Data Interface: I2C, Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: ADS1115 Number of Converters: 1 Family Name: ADS1115 Power (Typ) @ Conditions: 150mW @ 860SPS Categories: Development Boards, Kits, Programmers Sampling Rate: 860 Introduction Date: August 01, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1115EVM-PDK
768072-ADS1115EVM-PDK
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1115EVM-PDK 768072-ADS1115EVM-PDK
Manufacturer: Texas Instruments Win Source Part Number: 768072-ADS1115EVM-PD K Data Interface: I2C, Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: ADS1115 Number of Converters: 1 Family Name: ADS1115 Power (Typ) @ Conditions: 150mW @ 860SPS Categories: Development Boards, Kits, Programmers Sampling Rate: 860 Introduction Date: August 01, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768072-ADS1115EVM-PDK
Data Interface: I2C, Serial
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Resolution: 16
Utilized IC / Part: ADS1115
Number of Converters: 1
Family Name: ADS1115
Power (Typ) @ Conditions: 150mW @ 860SPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 860
Introduction Date: August 01, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 768072-ADS1115EVM-PDK
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1115EVM-PDK
Interface Type Serial; I2C; I2C, Serial
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904798 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8935D-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter - ADC10D020CIVSX/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers