Texas Instruments Standard Linear and Logic Adc, Sigma-Delta, 16Bit, 860Sps, Vssop; Resolution (Bits) Texas Instruments ADS1115BQDGSRQ1

Description
ADC, SIGMA-DELTA, 16BIT, 860SPS, VSSOP; Resolution (Bits):16bit; Sampling Rate:860SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADCRoHS Compliant: Yes
Datasheet
Description
ADC, SIGMA-DELTA, 16BIT, 860SPS, VSSOP; Resolution (Bits):16bit; Sampling Rate:860SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, Sigma-Delta, 16Bit, 860Sps, Vssop; Resolution (Bits) Texas Instruments - 28AH1791 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Sigma-Delta, 16Bit, 860Sps, Vssop; Resolution (Bits) Texas Instruments
28AH1791
Adc, Sigma-Delta, 16Bit, 860Sps, Vssop; Resolution (Bits) Texas Instruments 28AH1791
ADC, SIGMA-DELTA, 16BIT, 860SPS, VSSOP; Resolution (Bits):16bit; Sampling Rate:860SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADCRoHS Compliant: Yes

ADC, SIGMA-DELTA, 16BIT, 860SPS, VSSOP; Resolution (Bits):16bit; Sampling Rate:860SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADCRoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS1115BQDGSRQ1 - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1115BQDGSRQ1
Analog to Digital Converters (ADC) ADS1115BQDGSRQ1
IC ADC 16BIT SIGMA-DELTA 10VSSOP

IC ADC 16BIT SIGMA-DELTA 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1791 ADS1115BQDGSRQ1
Product Name Adc, Sigma-Delta, 16Bit, 860Sps, Vssop; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

E749L In-Line LVDT Amplifier . Supply 5 to 18V, Output ±2.2V (isolated). - E749L - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 200Hz (flat)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - AUIPS6041R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details