16-Bit ADC with Integrated PGA, Comparator, Oscillator, and Reference 10-VSSOP -40 to 125
16-Bit 860SPS 1-Ch I2C ADC, VSSOP, Gold Plating Product overview: ADS1114IDGST from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1114IDGST can be used for catalog matching and distributor lookup.
ADC Single Delta-Sigma 0.86KSPS 16-Bit
ADC Single Delta-Sigma 0.86KSPS 16-Bit
ADC Single Delta-Sigma 0.86KSPS 16-Bit
Manufacturer: Texas Instruments
Win Source Part Number: 1015354-ADS1114IDGST
Packaging: Reel - TR
Features: PGA, Selectable Address
Configuration: PGA-ADC
Number of Inputs: 1, 2
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2 V to 5.5 V
Digital Supply Voltage: 2 V to 5.5 V
Sampling Rate: 860
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
16 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-VSSOP
16 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-VSSOP
16 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-VSSOP
IC ADC 16BIT SIGMA-DELTA 10VSSOP
16 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-VSSOP
IC ADC 16BIT SIGMA-DELTA 10VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1114IDGST | 700-ADS1114IDGST | 7094541 | 7094541P | 1015354-ADS1114IDGST | 296-24932-2-ND | 296-24932-6-ND | 296-24932-1-ND | ADS1114IDGST | ADS1114IDGST | ADS1114IDGST |
| Product Name | ADS1114 16-Bit ADC with Integrated PGA, Comparator, Oscillator, and Reference | 16-bit Analog-to-Digital Converter IC | Analogue to Digital Converters | Analogue to Digital Converters | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1114IDGST | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C | Serial; I2C; Serial (i2c) | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | |||
| Package Type | VSSOP,X2QFN | VSSOP | SSOP; Vssop | SSOP; VSSOP; VSSOP | SOP; SSOP; 10-VSSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 1 LSB |