Manufacturer: Texas Instruments
Win Source Part Number: 910813-ADS1113BQDGSR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-VSSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS1113
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-45253-2, ADS1113BQDGSRQ1-ND, 296-45253-1, 296-45253-6
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-VSSOP
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-VSSOP
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-VSSOP
ADC, Delta-Sigma, 16-Bit, 1 Func, 1 Channel, Serial Access, PDSO10
IC ADC 16BIT SIGMA-DELTA 10VSSOP
IC ADC 16BIT SIGMA-DELTA 10VSSOP
16 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-VSSOP
| Win Source Electronics | DigiKey | DigiKey | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 910813-ADS1113BQDGSRQ1 | 296-45253-2-ND | 296-45253-6-ND | 296-45253-1-ND | ADS1113BQDGSRQ1 | ADS1113BQDGSRQ1 | ADS1113BQDGSRQ1 | ADS1113BQDGSRQ1 |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1113BQDGSRQ1 | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Package Type | SOP; SSOP; 10-VSSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; VSSOP10 | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C | Serial | I2C; I²C | |||
| Packing Method | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape Reel; Tape & Reel | Tape Reel; Bulk; Tape & Reel (TR)Cut Tape (CT)Digi-ReelRBulk | Tape Reel; Tape & Reel (TR) | ||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits |