Texas Instruments Standard Linear and Logic Adc, 16Bit, 240Sps, I2C, Vson-10; Resolution (Bits) Texas Instruments ADS1112IDRCT

Description
ADC, 16BIT, 240SPS, I2C, VSON-10; Resolution (Bits):16bit; Sampling Rate:128SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes
Datasheet
Description
ADC, 16BIT, 240SPS, I2C, VSON-10; Resolution (Bits):16bit; Sampling Rate:128SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 16Bit, 240Sps, I2C, Vson-10; Resolution (Bits) Texas Instruments - 52AH6928 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, 240Sps, I2C, Vson-10; Resolution (Bits) Texas Instruments
52AH6928
Adc, 16Bit, 240Sps, I2C, Vson-10; Resolution (Bits) Texas Instruments 52AH6928
ADC, 16BIT, 240SPS, I2C, VSON-10; Resolution (Bits):16bit; Sampling Rate:128SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes

ADC, 16BIT, 240SPS, I2C, VSON-10; Resolution (Bits):16bit; Sampling Rate:128SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS1112IDRCT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1112IDRCT
Analog to Digital Converters (ADC) ADS1112IDRCT
IC ADC 16BIT SIGMA-DELTA 10VSON

IC ADC 16BIT SIGMA-DELTA 10VSON

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 52AH6928 ADS1112IDRCT
Product Name Adc, 16Bit, 240Sps, I2C, Vson-10; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details