The ADS1110 is a 16-bit analog-to-digital converter with an onboard 2.048V reference, programmable gain amplifier (PGA) up to 8, and an I2C-compatible interface, designed for low-power, high-resolution measurement applications in a SOT-23-6 package. It operates from a 2.7V to 5.5V supply, consumes 240µA in active mode, and supports data rates from 15 to 240 samples per second. The device features continuous self-calibration, differential inputs, and an operating temperature range of -40°C to +125°C.
16-Bit Delta-Sigma ADC with Internal Reference, PGA, Oscillator and I2C Serial Interface 6-SOT-23
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1110A5IDBVRG4 |
| Product Name | ADS1110 16-Bit Delta-Sigma ADC with Internal Reference, PGA, Oscillator and I2C Serial Interface |
| Interface Type | Serial; I2C |
| Package Type | SOT-23 |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 6.5 LSB |