Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1110A2IDBVT

Description
IC ADC 16BIT SIGMA-DELTA SOT23-6
Datasheet
Description
IC ADC 16BIT SIGMA-DELTA SOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1110A2IDBVT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1110A2IDBVT
Analog to Digital Converters (ADC) ADS1110A2IDBVT
IC ADC 16BIT SIGMA-DELTA SOT23-6

IC ADC 16BIT SIGMA-DELTA SOT23-6

Supplier's Site Datasheet
16Bit Adc, Sigma Delta, Smd, 1110A2; Resolution (Bits) Texas Instruments - 28AH1786 - Newark, An Avnet Company
Chicago, IL, United States
16Bit Adc, Sigma Delta, Smd, 1110A2; Resolution (Bits) Texas Instruments
28AH1786
16Bit Adc, Sigma Delta, Smd, 1110A2; Resolution (Bits) Texas Instruments 28AH1786
16BIT ADC, SIGMA DELTA, SMD, 1110A2; Resolution (Bits):16bit; Sampling Rate:-; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

16BIT ADC, SIGMA DELTA, SMD, 1110A2; Resolution (Bits):16bit; Sampling Rate:-; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS1110A2IDBVT 28AH1786
Product Name Analog to Digital Converters (ADC) 16Bit Adc, Sigma Delta, Smd, 1110A2; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details