16BIT ADC, SIGMA DELTA, SMD, 1110A1; Resolution (Bits):16bit; Sampling Rate:240SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes
IC ADC 16BIT SIGMA-DELTA SOT23-6
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners |
| Product Number | 28AH1785 | ADS1110A1IDBVT |
| Product Name | 16Bit Adc, Sigma Delta, Smd, 1110A1; Resolution (Bits) Texas Instruments | Analog to Digital Converters (ADC) |
| Differential Channels | Yes |