Texas Instruments ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter ADS1100A7IDBVTG4

Description
Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85
Request a Quote
Description
Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS1100 is a precision, self-calibrating 16-bit analog-to-digital converter with differential inputs and a programmable gain amplifier offering gains of 1, 2, 4, or 8. It operates from a single power supply of 2.7V to 5.5V, consumes 90 µA in active mode, and supports data rates of 8 to 128 samples per second. The device features an I²C-compatible interface and achieves 16 bits of resolution with an integral nonlinearity of up to 0.0125% of FSR. It is housed in a 6-pin SOT23 package and operates over a temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The ADS1100 is a precision, self-calibrating 16-bit analog-to-digital converter with differential inputs and a programmable gain amplifier offering gains of 1, 2, 4, or 8. It operates from a single power supply of 2.7V to 5.5V, consumes 90 µA in active mode, and supports data rates of 8 to 128 samples per second. The device features an I²C-compatible interface and achieves 16 bits of resolution with an integral nonlinearity of up to 0.0125% of FSR. It is housed in a 6-pin SOT23 package and operates over a temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter - ADS1100A7IDBVTG4 - Texas Instruments
Dallas, TX, United States
ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter
ADS1100A7IDBVTG4
ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter ADS1100A7IDBVTG4
Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85

Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit SOT-23 Analog-to-Digital Converter IC
700-ADS1100A7IDBVTG4
16-bit SOT-23 Analog-to-Digital Converter IC 700-ADS1100A7IDBVTG4
16-Bit 128S/s I2C ADC, SOT-23-6 Product overview: ADS1100A7IDBVTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1100A7IDBVTG4 can be used for catalog matching and distributor lookup.

16-Bit 128S/s I2C ADC, SOT-23-6 Product overview: ADS1100A7IDBVTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1100A7IDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A7IDBVTG4
1015343-ADS1100A7IDBVTG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A7IDBVTG4 1015343-ADS1100A7IDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1015343-ADS1100A7IDB VTG4 Packaging: Reel - TR Features: PGA, Selectable Address Configuration: PGA-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: I2C Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 128 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015343-ADS1100A7IDBVTG4
Packaging: Reel - TR
Features: PGA, Selectable Address
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 128
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1100A7IDBVTG4 700-ADS1100A7IDBVTG4 1015343-ADS1100A7IDBVTG4
Product Name ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter 16-bit SOT-23 Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A7IDBVTG4
Interface Type Serial; I2C I2C I2C; I2C
Package Type SOT-23 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 16 bits 16 bits
INL 8.2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMMX - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADS5474-SP 14 BIT 400 MSPS ANALOG-TO-DIGITAL CONVERTER - 5962R1320801VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021QIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Automotive
View Details
8 suppliers