Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS1100A7IDBVRG4

Description
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1100A7IDBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1100A7IDBVRG4-ND
Analog to Digital Converters (ADC) ADS1100A7IDBVRG4-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

Buy Now Datasheet
Singapore, Singapore
16-bit SOT-23 Analog-to-Digital Converter IC
700-ADS1100A7IDBVRG4
16-bit SOT-23 Analog-to-Digital Converter IC 700-ADS1100A7IDBVRG4
16-Bit 1-Ch Delta-Sigma ADC, I2C/Serial, SOT-23-6 Product overview: ADS1100A7IDBVRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1100A7IDBVRG4 can be used for catalog matching and distributor lookup.

16-Bit 1-Ch Delta-Sigma ADC, I2C/Serial, SOT-23-6 Product overview: ADS1100A7IDBVRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1100A7IDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A7IDBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1100A7IDBVRG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1100A7IDBVRG4
IC ADC 16BIT SIGMA-DELTA SOT23-6

IC ADC 16BIT SIGMA-DELTA SOT23-6

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A7IDBVRG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1100A7IDBVRG4
Data Acquisition - Analog to Digital Converters (ADC) ADS1100A7IDBVRG4
IC ADC 16BIT SIGMA-DELTA SOT23-6

IC ADC 16BIT SIGMA-DELTA SOT23-6

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1100A7IDBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1100A7IDBVRG4
Analog to Digital Converters (ADC) ADS1100A7IDBVRG4
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1100A7IDBVRG4-ND 700-ADS1100A7IDBVRG4 ADS1100A7IDBVRG4 ADS1100A7IDBVRG4 ADS1100A7IDBVRG4
Product Name Analog to Digital Converters (ADC) 16-bit SOT-23 Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type I2C; I2C I2C, Serial I2C; I²C
Package Type SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 16 bits 16 bits 16 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products