Manufacturer: Texas Instruments
Win Source Part Number: 1141590-ADS1100A6IDB
Packaging: Tape and Reel
Mounting Style: SMD
Features: PGA, Selectable Address
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Sampling Rate (Per Second): 128
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Supply
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: ADS1100
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
ADC, Delta-Sigma, 16-Bit, 1 Func, 1 Channel, Serial Access, PDSO6
16-Bit 128S/s Delta-Sigma ADC, 1-Ch, I2C, SOT-23-6 Product overview: ADS1100A6IDBVR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1100A6IDBVR can be used for catalog matching and distributor lookup.
IC ADC 16BIT SIGMA-DELTA SOT23-6
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
IC ADC 16BIT SIGMA-DELTA SOT23-6
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1141590-ADS1100A6IDBVR | ADS1100A6IDBVR-ND | ADS1100A6IDBVR | 700-ADS1100A6IDBVR | ADS1100A6IDBVR | ADS1100A6IDBVR | ADS1100A6IDBVR |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A6IDBVR | Analog to Digital Converters (ADC) | 16-bit SOT-23 Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | I2C; I2C | I2C; I2C | Serial | I2C, Serial | I2C; I²C | ||
| Packing Method | Tape Reel; Tape and Reel | Tape Reel | Tape Reel; Tape & Reel | Tape Reel; Bulk; Tape & Reel (TR)Bulk | Tape Reel; Tape & Reel (TR) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Sample Rate | 0.1280 kSamples/Sec | 0.1280 kSamples/Sec | 128 kSamples/Sec | ||||
| Package Type | SOT-23-6 | SOP; TSOP6 | SOT-23-6 | SOT-23-6 | SOT-23-6 |