The ADS1100 is a precision, self-calibrating 16-bit analog-to-digital converter with differential inputs, programmable gain of 1, 2, 4, or 8, and an I2C-compatible interface, designed for low-power applications such as portable instrumentation and industrial process control. It operates from a single 2.7V to 5.5V supply and consumes 90 µA in active mode. The device is housed in a SOT23-6 package and supports data rates of 8 to 128 samples per second. It features 16-bit no missing codes, integral nonlinearity of 0.0125% of FSR maximum, and operates from -40°C to +85°C.
Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85
16-Bit 128SPS 1-Ch Delta-Sigma ADC I2C SOT-23 Product overview: ADS1100A5IDBVT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1100A5IDBVT can be used for catalog matching and distributor lookup.
ADS1100 16-Bit, 128SPS, 1-Ch Delta-Sigma ADC w/ PGA, Oscillator & I2C
Manufacturer: Texas Instruments
Win Source Part Number: 910812-ADS1100A5IDBV
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS1100
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-14302-6, -ADS1100A5IDBVTG4, -296-14302-1-ND, 296-14302-1, 296-14302-2, 296-14302-2-NDR, 296-14302-1-NDR, -ADS1100A5IDBVT-NDR,
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
IC ADC 16BIT SIGMA-DELTA SOT23-6
IC ADC 16BIT SIGMA-DELTA SOT23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1100A5IDBVT | 700-ADS1100A5IDBVT | ADS1100A5IDBVT | 910812-ADS1100A5IDBVT | 296-14302-6-ND | 296-14302-2-ND | 296-14302-1-ND | ADS1100A5IDBVT | ADS1100A5IDBVT | ADS1100A5IDBVT |
| Product Name | ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter | 16-bit SOT-23 Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A5IDBVT | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; I2C | I2C | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | |||
| Package Type | SOT-23 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | |
| Screening Level | Catalog | |||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 8.2 LSB |