Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1100A0IDBVT

Description
IC ADC 16BIT SIGMA-DELTA SOT23-6
Datasheet
Description
IC ADC 16BIT SIGMA-DELTA SOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1100A0IDBVT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1100A0IDBVT
Analog to Digital Converters (ADC) ADS1100A0IDBVT
IC ADC 16BIT SIGMA-DELTA SOT23-6

IC ADC 16BIT SIGMA-DELTA SOT23-6

Supplier's Site Datasheet
16Bit Adc, Smd, 1100A0, Sot-23-6; Resolution (Bits) Texas Instruments - 28AH1781 - Newark, An Avnet Company
Chicago, IL, United States
16Bit Adc, Smd, 1100A0, Sot-23-6; Resolution (Bits) Texas Instruments
28AH1781
16Bit Adc, Smd, 1100A0, Sot-23-6; Resolution (Bits) Texas Instruments 28AH1781
16BIT ADC, SMD, 1100A0, SOT-23-6; Resolution (Bits):16bit; Sampling Rate:128SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes

16BIT ADC, SMD, 1100A0, SOT-23-6; Resolution (Bits):16bit; Sampling Rate:128SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes

Supplier's Site
16Bit Adc, Smd, 1100A0, Sot-23-6, Reel; Resolution (Bits) Texas Instruments - 33AH3671 - Newark, An Avnet Company
Chicago, IL, United States
16Bit Adc, Smd, 1100A0, Sot-23-6, Reel; Resolution (Bits) Texas Instruments
33AH3671
16Bit Adc, Smd, 1100A0, Sot-23-6, Reel; Resolution (Bits) Texas Instruments 33AH3671
16BIT ADC, SMD, 1100A0, SOT-23-6, REEL; Resolution (Bits):16bit; Sampling Rate:128SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

16BIT ADC, SMD, 1100A0, SOT-23-6, REEL; Resolution (Bits):16bit; Sampling Rate:128SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS1100A0IDBVT 28AH1781
Product Name Analog to Digital Converters (ADC) 16Bit Adc, Smd, 1100A0, Sot-23-6; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details