Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 140015-ADS1100A0IDBV
Packaging: Reel - TR
Features: PGA, Selectable Address
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 128
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Industrial, Consumer Electronics
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
ADS1100A0IDBVT, General Purpose ADCs
ADS1100A0IDBVT, General Purpose ADCs
ADS1100A0IDBVT, General Purpose ADCs
16-Bit 128SPS 1-Ch Delta-Sigma ADC, I2C, SOT-23 Product overview: ADS1100A0IDBVT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1100A0IDBVT can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
16Bit 2.7V~5.5V 128Hz I2C SOT-23-6 Analog To Digital Converters (ADCs) ROHS
IC ADC 16BIT SIGMA-DELTA SOT23-6
IC ADC 16BIT SIGMA-DELTA SOT23-6
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1100A0IDBVT | 140015-ADS1100A0IDBVT | 296-12966-6-ND | 296-12966-1-ND | 296-12966-2-ND | 1977079P | 1977079 | 700-ADS1100A0IDBVT | ADS1100A0IDBVT | ADS1100A0IDBVT | ADS1100A0IDBVT | ADS1100A0IDBVT |
| Product Name | ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A0IDBVT | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analogue to Digital Converters | Analogue to Digital Converters | 16-bit SOT-23 Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I2C | I2C; I²C | ||||
| Package Type | SOT-23 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SSOP; VSSOP; VSSOP | SSOP; Vssop | SOT-23 | SOT-23-6 | SOT-23-6 | ||
| Screening Level | Catalog | |||||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 8.2 LSB |