Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1018IDGST

Description
IC ADC 12BIT SIGMA-DELTA 10VSSOP
Datasheet
Description
IC ADC 12BIT SIGMA-DELTA 10VSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1018IDGST - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1018IDGST
Analog to Digital Converters (ADC) ADS1018IDGST
IC ADC 12BIT SIGMA-DELTA 10VSSOP

IC ADC 12BIT SIGMA-DELTA 10VSSOP

Supplier's Site Datasheet
Adc, 12Bit, 2-5.5V, 3.3Ksps, 10Vssop; Resolution (Bits) Texas Instruments - 28AH1778 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, 2-5.5V, 3.3Ksps, 10Vssop; Resolution (Bits) Texas Instruments
28AH1778
Adc, 12Bit, 2-5.5V, 3.3Ksps, 10Vssop; Resolution (Bits) Texas Instruments 28AH1778
ADC, 12BIT, 2-5.5V, 3.3KSPS, 10VSSOP; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC RoHS Compliant: Yes

ADC, 12BIT, 2-5.5V, 3.3KSPS, 10VSSOP; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS1018IDGST 28AH1778
Product Name Analog to Digital Converters (ADC) Adc, 12Bit, 2-5.5V, 3.3Ksps, 10Vssop; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Application General Lab & Industrial
View Details
SCD1 Series Signal Conditioners - SCD1/G14 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - 2946-857-412-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers